The Coilcraft LPD5010 Series consists of low-profile, surface-mount common mode chokes measuring 4.8 mm square and 0.9 mm high, designed for combined common and differential mode filtering in power and signal lines. Each part features 100 Vrms winding-to-winding isolation, operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, and is RoHS compliant with matte tin over nickel over silver terminations. The LPD5010-152MRC variant provides 1.50 μoH inductance, a DC resistance of 0.15 Ω per winding, and a rated current of 1.20 A at a 40°C temperature rise, with a differential mode cutoff frequency of 380 MHz. The device supports tape-and-reel packaging and meets AEC-Q200 standards.
Coilcraft LPD5010 Series common mode chokes provide both common mode and differential mode filtering in a single miniature, low-profile device.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft AE420PJD Series
Coilcraft LPD5010 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density circuits.
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft AE420PJD Series
Coilcraft LPD5010 Series common mode chokes provide both common mode and differential mode filtering in a single miniature, low-profile device.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft AE420PJD Series
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | LPD5010-152 LPD5010-152MRC | LPD5010-152 LPD5010-152MRC | LPD5010-152 LPD5010-152MRC |
| Product Name | LPD5010 Series Low-profile Common Mode Chokes | LPD5010 Series Shielded Coupled Power Inductors | LPD5010 Series Low-profile Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke | Power Choke | Common Mode Choke; RF Choke |
| Inductance Range | 1.2 microH | 1.5 microH | 1.2 microH |
| DCR | 0.1500 ohms | 0.1500 ohms | 0.1500 ohms |