The MSD1260-682MLD is a shielded coupled inductor for flyback, SEPIC, Zeta, and multi-output buck circuits. It has a 68 µH inductance per winding, ±20% tolerance, and a coupling coefficient of 0.98. The DC resistance is 0.216 Ω max per winding, with a saturation current of 2.83 A and an RMS current rating of 1.83 A for both windings. The self-resonant frequency is 6.1 MHz, and it provides 500 Vrms isolation between windings. The part is AEC-Q200 qualified, rated for -40°C to +85°C ambient operation, and has a maximum part temperature of +125°C. It measures 12.3 mm x 12.3 mm x 6.0 mm, with a ferrite core and RoHS-compliant matte tin terminations. Weight is 2.8-3.2 g, and it is supplied on a 13-inch reel with 500 units per reel.
Coilcraft's MSD1260 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
See Selecting inductors for SEPIC (move to resources)
Our MSD1260 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Our MSD1260 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD1260-682 MSD1260-682MLD | MSD1260-682 MSD1260-682MLD | MSD1260-682 MSD1260-682MLD |
| Product Name | MSD1260 Series Shielded Coupled Power Inductors | MSD1260 Series Common Mode Chokes | MSD1260 Series Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Power Choke | Common Mode Choke; Power Choke; RF Choke | Common Mode Choke; RF Choke |
| Inductance Range | 6.8 microH | 5.4 microH | 5.4 microH |
| DCR | 0.0480 ohms | 0.0480 ohms | 0.0480 ohms |