The MSD7342-563MLC is a common mode choke from the MSD7342 series, designed for simultaneous common- and differential-mode filtering in power and signal line applications. It measures 7.5 mm square and 4.6 mm high, with a ferrite core and RoHS-compliant matte tin over nickel over phosphor bronze terminations. The device provides 200 Vrms winding-to-winding isolation for one minute and operates from -40°C to +85°C ambient with a maximum part temperature of +125°C. It has an inductance of 56 µH per winding at 100 kHz, a DC resistance of 0.46 Ω per winding, and a rated current of 0.58 A, causing a 40°C temperature rise at +25°C ambient. The common mode impedance is 41.03 kΩ at 7.9 MHz, with a differential mode cutoff frequency of 40 MHz. It is packaged in 16 mm wide embossed plastic tape on a 7″ reel, with a moisture sensitivity level of 1.
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD7342-563 MSD7342-563MLC | MSD7342-563 MSD7342-563MLC | MSD7342-563 MSD7342-563MLC |
| Product Name | MSD7342 Series Common Mode Chokes | MSD7342 Series Common Mode Chokes | MSD7342 Series Shielded Coupled Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke | Common Mode Choke; RF Choke | Power Choke |
| Inductance Range | 45 microH | 45 microH | 56 microH |
| DCR | 0.4600 ohms | 0.4600 ohms | 0.4600 ohms |