Coilcraft, Inc. Inductors, Coils, Chokes - Fixed Inductors MSS6132-563MLC

Description
Win Source Part Number: 1379255-MSS6132-563M LC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. Type: Drum Core MSL Level: 1 (Unlimited) Mfr: Coilcraft Series: MSS6132 Package: Strip Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.240" L x 0.240" W (6.10mm x 6.10mm) Height - Seated (Max): 0.126" (3.20mm) REACH Status: REACH Unaffected Material - Core: Ferrite Inductance: 56 µH Current Rating (Amps): 850 mA Current - Saturation (Isat): 610mA Shielding: Shielded DC Resistance (DCR): 380mOhm Max Frequency - Self Resonant: 14MHz Inductance Frequency - Test: 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1379255-MSS6132-563M LC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. Type: Drum Core MSL Level: 1 (Unlimited) Mfr: Coilcraft Series: MSS6132 Package: Strip Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.240" L x 0.240" W (6.10mm x 6.10mm) Height - Seated (Max): 0.126" (3.20mm) REACH Status: REACH Unaffected Material - Core: Ferrite Inductance: 56 µH Current Rating (Amps): 850 mA Current - Saturation (Isat): 610mA Shielding: Shielded DC Resistance (DCR): 380mOhm Max Frequency - Self Resonant: 14MHz Inductance Frequency - Test: 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1379255-MSS6132-563MLC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1379255-MSS6132-563MLC
Inductors, Coils, Chokes - Fixed Inductors 1379255-MSS6132-563MLC
Win Source Part Number: 1379255-MSS6132-563M LC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. Type: Drum Core MSL Level: 1 (Unlimited) Mfr: Coilcraft Series: MSS6132 Package: Strip Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.240" L x 0.240" W (6.10mm x 6.10mm) Height - Seated (Max): 0.126" (3.20mm) REACH Status: REACH Unaffected Material - Core: Ferrite Inductance: 56 µH Current Rating (Amps): 850 mA Current - Saturation (Isat): 610mA Shielding: Shielded DC Resistance (DCR): 380mOhm Max Frequency - Self Resonant: 14MHz Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1379255-MSS6132-563MLC
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
Type: Drum Core
MSL Level: 1 (Unlimited)
Mfr: Coilcraft
Series: MSS6132
Package: Strip
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.240" L x 0.240" W (6.10mm x 6.10mm)
Height - Seated (Max): 0.126" (3.20mm)
REACH Status: REACH Unaffected
Material - Core: Ferrite
Inductance: 56 µH
Current Rating (Amps): 850 mA
Current - Saturation (Isat): 610mA
Shielding: Shielded
DC Resistance (DCR): 380mOhm Max
Frequency - Self Resonant: 14MHz
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1379255-MSS6132-563MLC
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - DKLL-0346-0330-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details