The MSD1260-153MLD is a shielded coupled inductor from the MSD1260 series, designed for use in flyback, SEPIC, buck, and Zeta converter topologies. It features tight coupling (k ≥ 0.98), 500 Vrms winding-to-winding isolation, and a recommended land pattern of 6.0±0.2 mm by 5.0 mm. Each winding has an inductance of 15 µH ±20% at 100 kHz, a DC resistance of 0.085 Ω max, and a saturation current of 2.06 A. The part operates with a maximum temperature rise of 40°C from ambient at an Irms current of 2.92 A for both windings, and is rated for ambient temperatures from -40°C to +85°C. Its AEC-Q200 Grade 3 qualification and RoHS-compliant matte tin terminations meet automotive requirements. The component is supplied on a 13" reel with 500 parts per reel.
Coilcraft's MSD1260 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
See Selecting inductors for SEPIC (move to resources)
Our MSD1260 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Our MSD1260 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD1260-153 MSD1260-153MLD | MSD1260-153 MSD1260-153MLD | MSD1260-153 MSD1260-153MLD |
| Product Name | MSD1260 Series Shielded Coupled Power Inductors | MSD1260 Series Common Mode Chokes | MSD1260 Series Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Power Choke | Common Mode Choke; RF Choke | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 15 microH | 12 microH | 12 microH |
| DCR | 0.0850 ohms | 0.0850 ohms | 0.0850 ohms |