The Coilcraft LPD5030-781 is a surface-mount common mode choke designed for both power line and signal line applications, providing combined common- and differential-mode filtering. It measures 4.8 mm by 4.8 mm by 2.9 mm and is housed in a plastic tape reel for automated assembly. The device has a differential mode cutoff frequency of 400 MHz and an inductance of 0.780 μs per winding, with a maximum DC resistance of 0.038 ohms per winding. It offers 100 Vrms winding-to-winding isolation and is AEC-Q200 Grade 3 qualified for operation from -40°C to +85°C ambient. The part is RoHS compliant, halogen free, and meets MSL 1 moisture sensitivity. Maximum part temperature is +125°C.
Coilcraft LPD5030 Series common mode chokes provide both common mode and differential mode filtering in a single miniature, low-profile device.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft AR466PJD Series | See Coilcraft ML466PJD Series | See Coilcraft MS466PJD Series | See Coilcraft ST466PJD Series
Coilcraft LPD5030 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density circuits.
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft AR466PJD Series | See Coilcraft ML466PJD Series | See Coilcraft MS466PJD Series | See Coilcraft ST466PJD Series
Coilcraft LPD5030 Series common mode chokes provide both common mode and differential mode filtering in a single miniature, low-profile device.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft AR466PJD Series | See Coilcraft ML466PJD Series | See Coilcraft MS466PJD Series | See Coilcraft ST466PJD Series
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | LPD5030-781 | LPD5030-781 | LPD5030-781 |
| Product Name | LPD5030 Series Common Mode Chokes | LPD5030 Series Shielded Coupled Power Inductors | LPD5030 Series Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke | Power Choke | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 0.5500 microH | 0.7800 microH | 0.5500 microH |
| DCR | 0.0380 ohms | 0.0380 ohms | 0.0380 ohms |