The MSD1260T series are AEC-Q200 Grade 1 common mode chokes for power and signal lines, offering combined common- and differential-mode filtering. The package is 12.3 mm square and 6.0 mm high, with a weight of 2.8-3.2 g. It operates from −40°C to +125°C ambient and withstands +165°C maximum part temperature. Winding-to-winding isolation is 500 Vrms for one minute. The device uses RoHS-compliant matte tin over nickel over phosphor bronze terminations and is supplied in 13-inch tape-and-reel packaging with 500 parts per reel. The MSD1260T-332MLD variant has 3.3 µH inductance per winding, 0.020 Ω DC resistance, and a common mode impedance of 5.29 kΩ at 53 MHz. Differential mode cutoff frequency is 170 MHz, and rated current is 3.60 A at a 40°C temperature rise.
Our MSD1260T Series high-temperature (AEC-Q200 Grade 1) common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft AE590PND Series | See Coilcraft ML590PND Series | See Coilcraft MS590PND Series
Coilcraft's MSD1260T Series of 1:1 high-temperature coupled power inductors are used in Flyback, SEPIC, Ćuk, Zeta and other applications. The MSD_T family features magnetic shielding for compact packaging and tight winding-to-winding coupling.
Need parts for space, military or other critical applications? See Coilcraft CPS 590PND series.
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft AE590PND Series | See Coilcraft ML590PND Series | See Coilcraft MS590PND Series
Our MSD1260T Series high-temperature (AEC-Q200 Grade 1) common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft AE590PND Series | See Coilcraft ML590PND Series | See Coilcraft MS590PND Series
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD1260T-332 MSD1260T-332MLD | MSD1260T-332 MSD1260T-332MLD | MSD1260T-332 MSD1260T-332MLD |
| Product Name | MSD1260T Series High-temperature Common Mode Chokes | MSD1260T Series High Temperature Shielded Coupled Power Inductors | MSD1260T Series High-temperature Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke | Power Choke | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 2.6 microH | 3.3 microH | 2.6 microH |
| DCR | 0.0200 ohms | 0.0200 ohms | 0.0200 ohms |