The DFT4532 series consists of current-compensated ring core double chokes designed for EMI filtering on data lines. The part has a miniature footprint under 3.2 mm in height and is AEC-Q200 qualified for operation from -40°C to +85°C ambient temperature with a maximum part temperature of +105°C. It offers 250 Vrms one-minute isolation between windings and is RoHS compliant with matte tin over nickel over phosphor bronze terminations. The packaging is tape and reel, with 600 parts per 7" reel or 2000 per 13" reel, and the weight ranges from 78 to 86 mg. The component meets MSL 1 moisture sensitivity and is rated for three reflows at 260°C.
Need parts for space, military or other critical applications?
See Coilcraft ST448RFT Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DFT4532-513S DFT4532-513SLC |
| Product Name | DFT4532 Series Data Line EMI Filters |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke |
| Inductance Range | 36 microH |
| DCR | 0.3200 ohms |