The MSD7342-473 common mode choke provides combined common and differential mode filtering for power and signal line applications. It features a 47 µH inductance per winding, a maximum DCR of 0.42 ohms, and a common mode impedance of 34.38 kΩ at 11 MHz. The device offers 200 Vrms winding-to-winding isolation, a differential mode cutoff frequency of 38 MHz, and a rated current of 0.61 A for a 40°C temperature rise. It is housed in a 7.5 mm × 7.5 mm × 4.6 mm surface-mount package, with RoHS-compliant matte tin over nickel over phosphor bronze terminations. Operating temperature range is -40°C to +85°C ambient, with a maximum part temperature of +125°C. Package is available on 7" or 13" reels with EIA-481 embossed plastic tape.
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD7342-473 MSD7342-473MLC | MSD7342-473 MSD7342-473MLC | MSD7342-473 MSD7342-473MLC |
| Product Name | MSD7342 Series Common Mode Chokes | MSD7342 Series Shielded Coupled Power Inductors | MSD7342 Series Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke | Power Choke | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 38 microH | 47 microH | 38 microH |
| DCR | 0.4200 ohms | 0.4200 ohms | 0.4200 ohms |