The MSD7342-274MLC is a common mode choke designed for both power line and signal line applications, providing combined common-mode and differential-mode filtering. It measures 7.5 mm square and 4.6 mm high, with a footprint compatible with 16 mm wide embossed plastic tape in 250-part 7″ reels. It has an inductance of 270 µH per winding, a DC resistance of 2.41 Ω per winding, a common-mode impedance of 103.7 kΩ at 3.6 MHz, and a differential-mode cutoff frequency of 18 MHz. The part offers 200 Vrms winding-to-winding isolation for one minute and supports an ambient temperature range of -40°C to +85°C with a 40°C temperature rise at 0.25 A rms. It meets AEC-Q200 and is rated for a maximum part temperature of +125°C. The terminations are RoHS-compliant matte tin over nickel over phosphor bronze.
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD7342-274 MSD7342-274MLC | MSD7342-274 MSD7342-274MLC | MSD7342-274 MSD7342-274MLC |
| Product Name | MSD7342 Series Common Mode Chokes | MSD7342 Series Shielded Coupled Power Inductors | MSD7342 Series Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke | Power Choke | Common Mode Choke; RF Choke |
| Inductance Range | 216 microH | 270 microH | 216 microH |
| DCR | 2.41 ohms | 2.4 ohms | 2.41 ohms |