Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 2.35A 0.082Ohm DCR Automotive T/R Product overview: MSS7341-223MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 2.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 2.35A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS7341-223MLD can be used for catalog matching and distributor lookup.
Win Source Part Number: 970085-MSS7341-223ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MSS7341
Package: Strip
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.161" (4.10mm)
Standard Package: 1
Mounting: SMD (SMT)
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 22MHz
Package / Case: Nonstandard
DC Resistance (DCR): 82mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.35 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
Mfr: COILCRAFT
Other Names: 2457-MSS7341-223MLD
Current - Saturation (Isat): 1.42A
POWER INDUCTOR, SHIELDED, 20/30%
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MSS7341-223MLD | 970085-MSS7341-223MLD | MSS7341-223MLD |
| Product Name | Automotive 22uH 100KHz 2.35A Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Standards and Certifications | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Standard | Drum Core |