Coilcraft, Inc. Inductors, Coils, Chokes - Fixed Inductors LPS3015-154MRC

Description
Win Source Part Number: 1003401-LPS3015-154M RC Category: Inductors, Coils, Chokes>Fixed Inductors Series: LPS3015 Package: Strip Shielding: Shielded Inductance: 150 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 8MHz Package / Case: Nonstandard DC Resistance (DCR): 6.25Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.116" L x 0.116" W (2.95mm x 2.95mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: COILCRAFT Other Names: 2457-LPS3015-154MRC, 2457-LPS3015-154MR_, 2457-LPS3015-154MR_T R-ND Current - Saturation (Isat): 200mA
Request a Quote Datasheet
Description
Win Source Part Number: 1003401-LPS3015-154M RC Category: Inductors, Coils, Chokes>Fixed Inductors Series: LPS3015 Package: Strip Shielding: Shielded Inductance: 150 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 8MHz Package / Case: Nonstandard DC Resistance (DCR): 6.25Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.116" L x 0.116" W (2.95mm x 2.95mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: COILCRAFT Other Names: 2457-LPS3015-154MRC, 2457-LPS3015-154MR_, 2457-LPS3015-154MR_T R-ND Current - Saturation (Isat): 200mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1003401-LPS3015-154MRC
Inductors, Coils, Chokes - Fixed Inductors 1003401-LPS3015-154MRC
Win Source Part Number: 1003401-LPS3015-154M RC Category: Inductors, Coils, Chokes>Fixed Inductors Series: LPS3015 Package: Strip Shielding: Shielded Inductance: 150 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 8MHz Package / Case: Nonstandard DC Resistance (DCR): 6.25Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.116" L x 0.116" W (2.95mm x 2.95mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: COILCRAFT Other Names: 2457-LPS3015-154MRC, 2457-LPS3015-154MR_, 2457-LPS3015-154MR_T R-ND Current - Saturation (Isat): 200mA

Win Source Part Number: 1003401-LPS3015-154MRC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LPS3015
Package: Strip
Shielding: Shielded
Inductance: 150 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 6.25Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.116" L x 0.116" W (2.95mm x 2.95mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: COILCRAFT
Other Names: 2457-LPS3015-154MRC,2457-LPS3015-154MR_,2457-LPS3015-154MR_TR-ND
Current - Saturation (Isat): 200mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1003401-LPS3015-154MRC
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 6-1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0022 microH
View Details
2 suppliers
Common Mode Chokes - 486-5002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details