Coilcraft, Inc. M12xx / M1312 Inductors for Motorola MC2833 IC M1286-A

Description
International 7 mm packaging Plated brass shield cans provide integral shielding and mounting stability Precision molded slotted bobbins assure tight tolerance and high stability Ferrite tuning cores with slotted hole for easy, positive adjustment Tune with our handy 3-in-1 "TriTuner" tuning wrench
Request a Quote
Description
International 7 mm packaging Plated brass shield cans provide integral shielding and mounting stability Precision molded slotted bobbins assure tight tolerance and high stability Ferrite tuning cores with slotted hole for easy, positive adjustment Tune with our handy 3-in-1 "TriTuner" tuning wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cary, IL, USA
M12xx / M1312 Inductors for Motorola MC2833 IC
M1286-A
M12xx / M1312 Inductors for Motorola MC2833 IC M1286-A
International 7 mm packaging Plated brass shield cans provide integral shielding and mounting stability Precision molded slotted bobbins assure tight tolerance and high stability Ferrite tuning cores with slotted hole for easy, positive adjustment Tune with our handy 3-in-1 "TriTuner" tuning wrench
  • International 7 mm packaging
  • Plated brass shield cans provide integral shielding and mounting stability
  • Precision molded slotted bobbins assure tight tolerance and high stability
  • Ferrite tuning cores with slotted hole for easy, positive adjustment
  • Tune with our handy 3-in-1 "TriTuner" tuning wrench
Supplier's Site

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number M1286-A
Product Name M12xx / M1312 Inductors for Motorola MC2833 IC
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N2 0402CS-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0.14uH 629Ohm 7.9MHz Inductor and Choke - 71-0402AF-141XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.1400 microH
Inductance Tolerance 5 (+/- %)
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-7N5 0402CS-7N5XJRW , 0402CS-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-5N6 026011C-5N6XJRW , 026011C-5N6XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details