The MSD7342 Series are shielded coupled inductors designed for flyback, SEPIC, buck, and zeta converter applications, featuring tight coupling (k ≥ 0.97) and 200 Vrms winding-to-winding isolation. The MSD7342-124MLC variant has a rated inductance of 120 µH per winding with a maximum DCR of 1.03 Ω, a typical saturation current of 0.70 A at 10% inductance drop, and an Irms current rating of 0.55 A with one winding energized. It operates within an ambient temperature range of -40°C to +85°C with a maximum part temperature of +125°C and meets AEC-Q200 Grade 3 qualification. The component is housed in a surface-mount package with dimensions of 7.5 mm × 7.5 mm × 4.6 mm, features a ferrite core, and is supplied on 7-inch reels with RoHS-compliant matte tin terminations. Moisture sensitivity is rated MSL 1, and it supports up to three reflows at +260°C.
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD7342-124 MSD7342-124MLC | MSD7342-124 MSD7342-124MLC | MSD7342-124 MSD7342-124MLC |
| Product Name | MSD7342 Series Shielded Coupled Power Inductors | MSD7342 Series Common Mode Chokes | MSD7342 Series Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Power Choke | Common Mode Choke; Power Choke; RF Choke | Common Mode Choke; RF Choke |
| Inductance Range | 120 microH | 96 microH | 96 microH |
| DCR | 1 ohms | 1.03 ohms | 1.03 ohms |