Coilcraft, Inc. MSD1260T Series High-temperature Common Mode Chokes MSD1260T-683 MSD1260T-683MLD

Description
Our MSD1260T Series high-temperature (AEC-Q200 Grade 1) common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation. Common mode and differential mode filtering in a single device Ideal for use in both power line and signal line applications Up to 170 MHz differential mode cutoff frequency AEC-Q200 Grade 1 (−40°C to +125°C) Refer to Designing Common Mode Filters for design guidance. Need parts for space, military or other critical applications? See Coilcraft AE590PND Series | See Coilcraft ML590PND Series | See Coilcraft MS590PND Series
Request a Quote Datasheet
Description
Our MSD1260T Series high-temperature (AEC-Q200 Grade 1) common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation. Common mode and differential mode filtering in a single device Ideal for use in both power line and signal line applications Up to 170 MHz differential mode cutoff frequency AEC-Q200 Grade 1 (−40°C to +125°C) Refer to Designing Common Mode Filters for design guidance. Need parts for space, military or other critical applications? See Coilcraft AE590PND Series | See Coilcraft ML590PND Series | See Coilcraft MS590PND Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSD1260T Series High-temperature Common Mode Chokes - MSD1260T-683 MSD1260T-683MLD - Coilcraft, Inc.
Cary, IL, USA
MSD1260T Series High-temperature Common Mode Chokes
MSD1260T-683 MSD1260T-683MLD
MSD1260T Series High-temperature Common Mode Chokes MSD1260T-683 MSD1260T-683MLD
Our MSD1260T Series high-temperature (AEC-Q200 Grade 1) common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation. Common mode and differential mode filtering in a single device Ideal for use in both power line and signal line applications Up to 170 MHz differential mode cutoff frequency AEC-Q200 Grade 1 (−40°C to +125°C) Refer to Designing Common Mode Filters for design guidance. Need parts for space, military or other critical applications? See Coilcraft AE590PND Series | See Coilcraft ML590PND Series | See Coilcraft MS590PND Series

Our MSD1260T Series high-temperature (AEC-Q200 Grade 1) common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.

  • Common mode and differential mode filtering in a single device
  • Ideal for use in both power line and signal line applications
  • Up to 170 MHz differential mode cutoff frequency
  • AEC-Q200 Grade 1 (−40°C to +125°C)

Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft AE590PND Series | See Coilcraft ML590PND Series | See Coilcraft MS590PND Series

Supplier's Site Datasheet
MSD1260T Series High Temperature Shielded Coupled Power Inductors - MSD1260T-683 MSD1260T-683MLD - Coilcraft, Inc.
Cary, IL, USA
MSD1260T Series High Temperature Shielded Coupled Power Inductors
MSD1260T-683 MSD1260T-683MLD
MSD1260T Series High Temperature Shielded Coupled Power Inductors MSD1260T-683 MSD1260T-683MLD
Coilcraft's MSD1260T Series of 1:1 high-temperature coupled power inductors are used in Flyback, SEPIC, Ćuk, Zeta and other applications. The MSD_T family features magnetic shielding for compact packaging and tight winding-to-winding coupling. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 qualified Need parts for space, military or other critical applications? See Coilcraft CPS 590PND series. See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft AE590PND Series | See Coilcraft ML590PND Series | See Coilcraft MS590PND Series

Coilcraft's MSD1260T Series of 1:1 high-temperature coupled power inductors are used in Flyback, SEPIC, Ćuk, Zeta and other applications. The MSD_T family features magnetic shielding for compact packaging and tight winding-to-winding coupling.


  • Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications
  • Magnetic shielding allows high-density mounting
  • Tight winding coupling
  • Industry standard footprint
  • AEC-Q200 qualified

Need parts for space, military or other critical applications? See Coilcraft CPS 590PND series.
See Selecting inductors for SEPIC


Need parts for space, military or other critical applications?
See Coilcraft AE590PND Series | See Coilcraft ML590PND Series | See Coilcraft MS590PND Series

Supplier's Site Datasheet
MSD1260T Series High-temperature Common Mode Chokes - MSD1260T-683 MSD1260T-683MLD - Coilcraft, Inc.
Cary, IL, USA
MSD1260T Series High-temperature Common Mode Chokes
MSD1260T-683 MSD1260T-683MLD
MSD1260T Series High-temperature Common Mode Chokes MSD1260T-683 MSD1260T-683MLD
Our MSD1260T Series high-temperature (AEC-Q200 Grade 1) common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation. Common mode and differential mode filtering in a single device Ideal for use in both power line and signal line applications Up to 170 MHz differential mode cutoff frequency AEC-Q200 Grade 1 (−40°C to +125°C) Refer to Designing Common Mode Filters for design guidance. Need parts for space, military or other critical applications? See Coilcraft AE590PND Series | See Coilcraft ML590PND Series | See Coilcraft MS590PND Series

Our MSD1260T Series high-temperature (AEC-Q200 Grade 1) common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.

  • Common mode and differential mode filtering in a single device
  • Ideal for use in both power line and signal line applications
  • Up to 170 MHz differential mode cutoff frequency
  • AEC-Q200 Grade 1 (−40°C to +125°C)

Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft AE590PND Series | See Coilcraft ML590PND Series | See Coilcraft MS590PND Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc. Coilcraft, Inc. Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MSD1260T-683 MSD1260T-683MLD MSD1260T-683 MSD1260T-683MLD MSD1260T-683 MSD1260T-683MLD
Product Name MSD1260T Series High-temperature Common Mode Chokes MSD1260T Series High Temperature Shielded Coupled Power Inductors MSD1260T Series High-temperature Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite Ferrite; Ferrite Ferrite; Ferrite
Application Common Mode Choke; RF Choke Power Choke Common Mode Choke; Power Choke; RF Choke
Inductance Range 54 microH 68 microH 54 microH
DCR 0.2160 ohms 0.2200 ohms 0.2160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-11N 0201HT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N2 0201DS-7N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N6 0402DC-4N6XJRW , 0402DC-4N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Automotive 0.0056uH 250MHz 0.76A Inductor and Choke - 71-0402CS-5N6XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details