The DFC7045-502RC is a miniature, low-profile common mode choke designed for automotive applications, with a height of 3.3 mm and a weight of 0.53-0.54 g. It is AEC-Q200 qualified and operates from -40°C to +125°C ambient temperature with a maximum part temperature of +140°C. The part offers 710 ohms of common mode impedance at 100 MHz, with a common mode inductance of 5.0 µH ±25%, a DC resistance of 21 mΩ, and a maximum leakage inductance of 0.44 µH. It supports an isolation voltage of 1500 VDC / 1060 Vrms and delivers an Irms current of 3.5 A at 125°C. The component features RoHS-compliant tin over nickel over silver glass frit terminations and is halogen-free. It is packaged in tape and reel, with tape width of 16 mm, pocket depth of 3.5 mm, and 8 mm pocket spacing, suitable for automated assembly.
The DFC7045 Series automotive-grade common mode chokes feature a compact chip-style construction, manufactured with a highly automated process to ensure exceptional quality, reliability, and cost-effectiveness.
Optimized for high frequency common mode noise suppression, the DFC7045 offers a small footprint with high current capability, making it an excellent choice for EMI filtering in power lines.
Automotive-qualified
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DFC7045-502 DFC7045-502RC |
| Product Name | DFC7045 Series Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 5 microH |
| DCR | 0.0210 ohms |