The Coilcraft LPD4012 series consists of low-profile common mode chokes measuring 4 × 4 × 1.1 mm, designed for combined common and differential mode filtering in power and signal line applications. Each variant offers 100 Vrms winding-to-winding isolation, operates from -40°C to +125°C ambient, and meets AEC-Q200 Grade 1 standards. The LPD4012-124 variant has a common mode impedance of 69.63 kΩ at 11 MHz, a differential mode cutoff frequency of 27 MHz, an inductance of 120 µH per winding, a maximum DC resistance of 5.54 Ω per winding, and a rated current of 0.19 A at a 40°C temperature rise. The device is RoHS compliant, halogen-free, and terminated with matte tin over nickel over silver. Tape-and-reel packaging is available in 7″ (1000 parts) or 13″ (3500 parts) formats with embossed plastic tape. Maximum part temperature is +165°C, and moisture sensitivity level is MSL 1.
Coilcraft LPD4012 Series common mode chokes provide both common mode and differential mode filtering in a single miniature, low-profile device.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft AE416PJD Series | See Coilcraft ML416PJD Series | See Coilcraft MS416PJD Series
Coilcraft LPD4012 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density circuits.
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft AE416PJD Series | See Coilcraft ML416PJD Series | See Coilcraft MS416PJD Series
Coilcraft LPD4012 Series common mode chokes provide both common mode and differential mode filtering in a single miniature, low-profile device.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft AE416PJD Series | See Coilcraft ML416PJD Series | See Coilcraft MS416PJD Series
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | LPD4012-124 LPD4012-124MRC | LPD4012-124 LPD4012-124MRC | LPD4012-124 LPD4012-124MRC |
| Product Name | LPD4012 Series Low-profile Common Mode Chokes | LPD4012 Series Shielded Coupled Power Inductors | LPD4012 Series Low-profile Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke | Power Choke | Common Mode Choke; RF Choke |
| Inductance Range | 96 microH | 120 microH | 96 microH |
| DCR | 5.54 ohms | 5.5 ohms | 5.54 ohms |