The MSD1278-154KLD is a common mode choke for power and signal line applications, combining common- and differential-mode filtering in a 12.3 mm square, 8 mm high ferrite-core package. It offers 500 Vrms, one-minute winding-to-winding isolation, a differential mode cutoff frequency of 23 MHz, and 150 µH inductance per winding at 100 kHz. The maximum DCR is 0.46 Ω per winding, with a rated RMS current of 0.91 A at a 40°C temperature rise. It operates from -40°C to +85°C ambient, with a maximum part temperature of +125°C. Terminations are RoHS-compliant matte tin over nickel over phosphor bronze. Packaged on 13" reels with 500 parts, it meets MSL 1 moisture sensitivity.
Our MSD1278 Series common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Our MSD1278 Series common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Coilcraft's MSD1278 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
See Selecting inductors for SEPIC
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD1278-154 MSD1278-154KLD | MSD1278-154 MSD1278-154KLD | MSD1278-154 MSD1278-154KLD |
| Product Name | MSD1278 Series Common Mode Chokes | MSD1278 Series Common Mode Chokes | MSD1278 Series Shielded Coupled Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke | Common Mode Choke; RF Choke | Power Choke |
| Inductance Range | 135 microH | 135 microH | 150 microH |
| DCR | 0.4600 ohms | 0.4600 ohms | 0.4600 ohms |