The MSD7342-393MLC is a surface-mount common mode choke designed for both power line and signal line applications, providing combined common- and differential-mode filtering. It has a compact size of 7.5 mm square and 4.6 mm high, with a ferrite core and RoHS-compliant matte tin over nickel over phosphor bronze terminations. Each winding has an inductance of 39 µH (nominal), a DC resistance of 0.38 ohms maximum, and a rated current of 0.64 A causing a 40°C temperature rise. The component offers 200 Vrms winding-to-winding isolation for one minute and operates within an ambient temperature range of -40°C to +85°C. It supports tape and reel packaging in 250 or 1000-piece reels, meets MSL 1 moisture sensitivity, and is qualified to AEC-Q200 with a maximum operating temperature of +125°C.
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD7342-393 MSD7342-393MLC | MSD7342-393 MSD7342-393MLC | MSD7342-393 MSD7342-393MLC |
| Product Name | MSD7342 Series Common Mode Chokes | MSD7342 Series Shielded Coupled Power Inductors | MSD7342 Series Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke | Power Choke | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 31 microH | 39 microH | 31 microH |
| DCR | 0.3800 ohms | 0.3800 ohms | 0.3800 ohms |