Coilcraft, Inc. Inductors, Coils, Chokes - Fixed Inductors MSS7341-154MLD

Description
Win Source Part Number: 985957-MSS7341-154ML D Category: Inductors, Coils, Chokes>Fixed Inductors Series: MSS7341 Package: Strip Shielding: Shielded Inductance: 150 µH Height - Seated (Max): 0.161" (4.10mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 6MHz Package / Case: Nonstandard DC Resistance (DCR): 475mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.14 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-MSS7341-154MLD Current - Saturation (Isat): 580mA
Request a Quote Datasheet
Description
Win Source Part Number: 985957-MSS7341-154ML D Category: Inductors, Coils, Chokes>Fixed Inductors Series: MSS7341 Package: Strip Shielding: Shielded Inductance: 150 µH Height - Seated (Max): 0.161" (4.10mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 6MHz Package / Case: Nonstandard DC Resistance (DCR): 475mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.14 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-MSS7341-154MLD Current - Saturation (Isat): 580mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
985957-MSS7341-154MLD
Inductors, Coils, Chokes - Fixed Inductors 985957-MSS7341-154MLD
Win Source Part Number: 985957-MSS7341-154ML D Category: Inductors, Coils, Chokes>Fixed Inductors Series: MSS7341 Package: Strip Shielding: Shielded Inductance: 150 µH Height - Seated (Max): 0.161" (4.10mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 6MHz Package / Case: Nonstandard DC Resistance (DCR): 475mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.14 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-MSS7341-154MLD Current - Saturation (Isat): 580mA

Win Source Part Number: 985957-MSS7341-154MLD
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MSS7341
Package: Strip
Shielding: Shielded
Inductance: 150 µH
Height - Seated (Max): 0.161" (4.10mm)
Standard Package: 1
Mounting: SMD (SMT)
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 475mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.14 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
Mfr: COILCRAFT
Other Names: 2457-MSS7341-154MLD
Current - Saturation (Isat): 580mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 985957-MSS7341-154MLD
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Common Mode Chokes - 486-5721-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details