The MSD1514-104 and MSD1514-104KED are 1:1 coupled inductors in the MSD1514 series, designed for flyback, SEPIC, Ćuk, and Zeta topologies. Each winding has an inductance of 100 µH ±10%, a DC resistance of 0.115 Ω typical, and a saturation current of 4.20 A at 10% inductance drop. The coupling coefficient exceeds 0.99. The RMS current rating is 2.0 A for both windings. The ferrite-core component operates from -40°C to +85°C ambient with a maximum part temperature of +125°C. It is RoHS compliant, halogen-free, with matte tin over nickel over phosphor bronze terminations. Packaged on a 13-inch reel with 175 parts, its dimensions are 15.0 mm × 14.2 mm × 8.2 mm. Winding-to-winding isolation is 500 Vrms for one minute. The device is not approved for medical or high-risk applications without prior consent.
Coilcraft's MSD1514 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
See Selecting inductors for SEPIC
Our MSD1514 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Our MSD1514 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD1514-104 MSD1514-104KED | MSD1514-104 MSD1514-104KED | MSD1514-104 MSD1514-104KED |
| Product Name | MSD1514 Series Shielded Coupled Power Inductors | MSD1514 Series Common Mode Chokes | MSD1514 Series Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Power Choke | Common Mode Choke; RF Choke | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 100 microH | 100 microH | 100 microH |
| DCR | 0.1300 ohms | 0.1260 ohms | 0.1260 ohms |