Coilcraft, Inc. MSD1260 Series Common Mode Chokes MSD1260-274 MSD1260-274KLD

Description
Our MSD1260 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation. Common mode and differential mode filtering in a single device Ideal for use in both power line and signal line applications Up to 180 MHz differential mode cutoff frequency 500 Vrms, one minute winding-to-winding isolation AEC-Q200 Grade 3 (−40°C to +85°C) Refer to Designing Common Mode Filters for design guidance.
Request a Quote
Description
Our MSD1260 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation. Common mode and differential mode filtering in a single device Ideal for use in both power line and signal line applications Up to 180 MHz differential mode cutoff frequency 500 Vrms, one minute winding-to-winding isolation AEC-Q200 Grade 3 (−40°C to +85°C) Refer to Designing Common Mode Filters for design guidance.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSD1260-274 and MSD1260-274KLD are common mode chokes in the MSD1260 series, designed for both power line and signal line applications with common- and differential-mode filtering in a single device. The part measures 12.3 mm square and 6.0 mm high, with a ferrite core and RoHS compliant matte tin over nickel over phosphor bronze terminations. It has a common mode impedance of 46.65 kΩ at 3.3 MHz, a differential mode cutoff frequency of 27 MHz, an inductance of 270 µH per winding, a DC resistance of 0.806 Ω per winding, a 500 Vrms winding-to-winding isolation rating, and an Irms current of 0.67 A. The operating ambient temperature range is from -40°C to +85°C, with a maximum part temperature of +125°C. The device meets AEC-Q200 Grade 3 and is packaged on a 13-inch reel with 500 units per reel.

Datasheet Summary
Powered by GS/AI

The MSD1260-274 and MSD1260-274KLD are common mode chokes in the MSD1260 series, designed for both power line and signal line applications with common- and differential-mode filtering in a single device. The part measures 12.3 mm square and 6.0 mm high, with a ferrite core and RoHS compliant matte tin over nickel over phosphor bronze terminations. It has a common mode impedance of 46.65 kΩ at 3.3 MHz, a differential mode cutoff frequency of 27 MHz, an inductance of 270 µH per winding, a DC resistance of 0.806 Ω per winding, a 500 Vrms winding-to-winding isolation rating, and an Irms current of 0.67 A. The operating ambient temperature range is from -40°C to +85°C, with a maximum part temperature of +125°C. The device meets AEC-Q200 Grade 3 and is packaged on a 13-inch reel with 500 units per reel.

Suppliers

Company
Product
Description
Supplier Links
MSD1260 Series Common Mode Chokes - MSD1260-274 MSD1260-274KLD - Coilcraft, Inc.
Cary, IL, USA
MSD1260 Series Common Mode Chokes
MSD1260-274 MSD1260-274KLD
MSD1260 Series Common Mode Chokes MSD1260-274 MSD1260-274KLD
Our MSD1260 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation. Common mode and differential mode filtering in a single device Ideal for use in both power line and signal line applications Up to 180 MHz differential mode cutoff frequency 500 Vrms, one minute winding-to-winding isolation AEC-Q200 Grade 3 (−40°C to +85°C) Refer to Designing Common Mode Filters for design guidance.

Our MSD1260 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.

  • Common mode and differential mode filtering in a single device
  • Ideal for use in both power line and signal line applications
  • Up to 180 MHz differential mode cutoff frequency
  • 500 Vrms, one minute winding-to-winding isolation
  • AEC-Q200 Grade 3 (−40°C to +85°C)

Refer to Designing Common Mode Filters for design guidance.

Supplier's Site Datasheet
MSD1260 Series Common Mode Chokes - MSD1260-274 MSD1260-274KLD - Coilcraft, Inc.
Cary, IL, USA
MSD1260 Series Common Mode Chokes
MSD1260-274 MSD1260-274KLD
MSD1260 Series Common Mode Chokes MSD1260-274 MSD1260-274KLD
Our MSD1260 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation. Common mode and differential mode filtering in a single device Ideal for use in both power line and signal line applications Up to 180 MHz differential mode cutoff frequency 500 Vrms, one minute winding-to-winding isolation AEC-Q200 Grade 3 (−40°C to +85°C) Refer to Designing Common Mode Filters for design guidance.

Our MSD1260 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.

  • Common mode and differential mode filtering in a single device
  • Ideal for use in both power line and signal line applications
  • Up to 180 MHz differential mode cutoff frequency
  • 500 Vrms, one minute winding-to-winding isolation
  • AEC-Q200 Grade 3 (−40°C to +85°C)

Refer to Designing Common Mode Filters for design guidance.

Supplier's Site Datasheet
MSD1260 Series Shielded Coupled Power Inductors - MSD1260-274 MSD1260-274KLD - Coilcraft, Inc.
Cary, IL, USA
MSD1260 Series Shielded Coupled Power Inductors
MSD1260-274 MSD1260-274KLD
MSD1260 Series Shielded Coupled Power Inductors MSD1260-274 MSD1260-274KLD
Coilcraft's MSD1260 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C) See Selecting inductors for SEPIC (move to resources)

Coilcraft's MSD1260 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.


  • Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications
  • Magnetic shielding allows high-density mounting
  • Tight winding coupling
  • Industry standard footprint
  • AEC-Q200 Grade 3 (−40°C to +85°C)

See Selecting inductors for SEPIC (move to resources)

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc. Coilcraft, Inc. Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MSD1260-274 MSD1260-274KLD MSD1260-274 MSD1260-274KLD MSD1260-274 MSD1260-274KLD
Product Name MSD1260 Series Common Mode Chokes MSD1260 Series Common Mode Chokes MSD1260 Series Shielded Coupled Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite Ferrite; Ferrite Ferrite; Ferrite
Application Common Mode Choke; Power Choke; RF Choke Common Mode Choke; RF Choke Power Choke
Inductance Range 243 microH 243 microH 270 microH
DCR 0.8060 ohms 0.8060 ohms 0.8100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402HP (1005) High Performance Ceramic Chip Inductors - 0402HP-19N 0402HP-19NXJRW , 0402HP-19NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-1N2 016008C-1N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-6N9 016008C-6N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-14N 0201DS-14NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details