Coilcraft, Inc. Inductors, Coils, Chokes - Fixed Inductors LPS6235-682MRC

Description
Win Source Part Number: 1070719-LPS6235-682M RC Category: Inductors, Coils, Chokes>Fixed Inductors Series: LPS6235 Package: Strip Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 55MHz Package / Case: Nonstandard DC Resistance (DCR): 75mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.244" L x 0.244" W (6.20mm x 6.20mm) Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-LPS6235-682MRC Current - Saturation (Isat): 2.8A
Request a Quote Datasheet
Description
Win Source Part Number: 1070719-LPS6235-682M RC Category: Inductors, Coils, Chokes>Fixed Inductors Series: LPS6235 Package: Strip Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 55MHz Package / Case: Nonstandard DC Resistance (DCR): 75mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.244" L x 0.244" W (6.20mm x 6.20mm) Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-LPS6235-682MRC Current - Saturation (Isat): 2.8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1070719-LPS6235-682MRC
Inductors, Coils, Chokes - Fixed Inductors 1070719-LPS6235-682MRC
Win Source Part Number: 1070719-LPS6235-682M RC Category: Inductors, Coils, Chokes>Fixed Inductors Series: LPS6235 Package: Strip Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 55MHz Package / Case: Nonstandard DC Resistance (DCR): 75mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.244" L x 0.244" W (6.20mm x 6.20mm) Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-LPS6235-682MRC Current - Saturation (Isat): 2.8A

Win Source Part Number: 1070719-LPS6235-682MRC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LPS6235
Package: Strip
Shielding: Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 1
Mounting: SMD (SMT)
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 55MHz
Package / Case: Nonstandard
DC Resistance (DCR): 75mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.244" L x 0.244" W (6.20mm x 6.20mm)
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.9 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
Mfr: COILCRAFT
Other Names: 2457-LPS6235-682MRC
Current - Saturation (Isat): 2.8A

Buy Now Datasheet
Automotive 6.8uH 100KHz 1.9A Inductor and Choke - 71-LPS6235-682MRC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 6.8uH 100KHz 1.9A Inductor and Choke
71-LPS6235-682MRC
Automotive 6.8uH 100KHz 1.9A Inductor and Choke 71-LPS6235-682MRC
Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Ferrite 1.9A 0.075Ohm DCR 2424 Automotive T/R Product overview: LPS6235-682MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 100KHz, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 100KHz, 1.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS6235-682MRC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Ferrite 1.9A 0.075Ohm DCR 2424 Automotive T/R Product overview: LPS6235-682MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 100KHz, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 100KHz, 1.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS6235-682MRC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1070719-LPS6235-682MRC 71-LPS6235-682MRC
Product Name Inductors, Coils, Chokes - Fixed Inductors Automotive 6.8uH 100KHz 1.9A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-16N 0302CS-16NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details