The MSD1583-474KED is a common mode choke in the MSD1583 series, designed for both power line and signal line applications with combined common- and differential-mode filtering. It measures 15 mm × 15 mm × 8.6 mm and features 500 Vrms winding-to-winding isolation. The device has a nominal inductance of 470 µH per winding, a maximum DCR of 1.04 ohms, and an Irms current rating of 0.65 A at a 40°C temperature rise. It supports a differential mode cutoff frequency of 7.4 MHz and operates within an ambient temperature range of -40°C to +85°C, with a maximum part temperature of +125°C. The component is RoHS compliant, halogen free, and meets AEC-Q200 standards at +85°C. It is packaged in 300-part 13-inch reels with embossed plastic tape.
Our MSD1583 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Our MSD1583 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Coilcraft's MSD1583 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
See Selecting inductors for SEPIC
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD1583-474 MSD1583-474KED | MSD1583-474 MSD1583-474KED | MSD1583-474 MSD1583-474KED |
| Product Name | MSD1583 Series Common Mode Chokes | MSD1583 Series Common Mode Chokes | MSD1583 Series Shielded Coupled Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke | Common Mode Choke; RF Choke | Power Choke |
| Inductance Range | 423 microH | 423 microH | 470 microH |
| DCR | 1.04 ohms | 1.04 ohms | 1 ohms |