The MSD7342-683MLC is a common mode choke for both power line and signal line applications, providing common- and differential-mode filtering in a single device. It has a height of 4.6 mm and a footprint of 7.5 mm square. The part offers 68 µH inductance per winding at 100 kHz, a DC resistance of 0.60 ohms, and 200 Vrms winding-to-winding isolation. It has a common mode impedance of 70.55 kΩ at 8.5 MHz and a differential mode cutoff frequency of 52 MHz. The component is rated for operation from -40°C to +85°C ambient with a maximum part temperature of +125°C, and meets MSL 1 moisture sensitivity. It is packaged in an EIA-481 embossed plastic tape on a 7-inch reel, with RoHS-compliant matte tin over nickel over phosphor bronze terminations.
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD7342-683 MSD7342-683MLC | MSD7342-683 MSD7342-683MLC | MSD7342-683 MSD7342-683MLC |
| Product Name | MSD7342 Series Common Mode Chokes | MSD7342 Series Common Mode Chokes | MSD7342 Series Shielded Coupled Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke | Common Mode Choke; Power Choke; RF Choke | Power Choke |
| Inductance Range | 54 microH | 54 microH | 68 microH |
| DCR | 0.6000 ohms | 0.6000 ohms | 0.6000 ohms |