Coilcraft, Inc. Inductors, Coils, Chokes - Fixed Inductors MSS1278-142MLD

Description
Win Source Part Number: 1080717-MSS1278-142M LD Category: Inductors, Coils, Chokes>Fixed Inductors Series: MSS1278 Package: Strip Shielding: Shielded Inductance: 1.4 µH Height - Seated (Max): 0.317" (8.05mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 80MHz Package / Case: Nonstandard DC Resistance (DCR): 9.8mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.484" L x 0.484" W (12.30mm x 12.30mm) Alternative Parts (Cross-Reference): SRP6540-1R5M; SPM6530T-1R5M100; SRP7030-1R5FM; SRP1040-1R5M; MLC1565-142MLB; MLC1565-142MLCMSS127 8142MLD; Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-MSS1278-142MLD Current - Saturation (Isat): 30.6A
Request a Quote Datasheet
Description
Win Source Part Number: 1080717-MSS1278-142M LD Category: Inductors, Coils, Chokes>Fixed Inductors Series: MSS1278 Package: Strip Shielding: Shielded Inductance: 1.4 µH Height - Seated (Max): 0.317" (8.05mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 80MHz Package / Case: Nonstandard DC Resistance (DCR): 9.8mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.484" L x 0.484" W (12.30mm x 12.30mm) Alternative Parts (Cross-Reference): SRP6540-1R5M; SPM6530T-1R5M100; SRP7030-1R5FM; SRP1040-1R5M; MLC1565-142MLB; MLC1565-142MLCMSS127 8142MLD; Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-MSS1278-142MLD Current - Saturation (Isat): 30.6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1080717-MSS1278-142MLD
Inductors, Coils, Chokes - Fixed Inductors 1080717-MSS1278-142MLD
Win Source Part Number: 1080717-MSS1278-142M LD Category: Inductors, Coils, Chokes>Fixed Inductors Series: MSS1278 Package: Strip Shielding: Shielded Inductance: 1.4 µH Height - Seated (Max): 0.317" (8.05mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 80MHz Package / Case: Nonstandard DC Resistance (DCR): 9.8mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.484" L x 0.484" W (12.30mm x 12.30mm) Alternative Parts (Cross-Reference): SRP6540-1R5M; SPM6530T-1R5M100; SRP7030-1R5FM; SRP1040-1R5M; MLC1565-142MLB; MLC1565-142MLCMSS127 8142MLD; Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-MSS1278-142MLD Current - Saturation (Isat): 30.6A

Win Source Part Number: 1080717-MSS1278-142MLD
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MSS1278
Package: Strip
Shielding: Shielded
Inductance: 1.4 µH
Height - Seated (Max): 0.317" (8.05mm)
Standard Package: 1
Mounting: SMD (SMT)
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 80MHz
Package / Case: Nonstandard
DC Resistance (DCR): 9.8mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.484" L x 0.484" W (12.30mm x 12.30mm)
Alternative Parts (Cross-Reference): SRP6540-1R5M; SPM6530T-1R5M100; SRP7030-1R5FM; SRP1040-1R5M; MLC1565-142MLB; MLC1565-142MLCMSS1278142MLD;
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
Mfr: COILCRAFT
Other Names: 2457-MSS1278-142MLD
Current - Saturation (Isat): 30.6A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1080717-MSS1278-142MLD
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
High Frequency & RF Inductors - 1879812-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1500 microH
View Details
2 suppliers
Common Mode Chokes - DS1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details