The MSD7342-394MLC is a common mode choke for power and signal line applications, combining common- and differential-mode filtering in a single device. It measures 7.5 mm × 7.5 mm × 4.6 mm and is tape-reel packaged. With RoHS-compliant matte tin over nickel over phosphor bronze terminations, it offers 200 Vrms winding-to-winding isolation and operates from -40°C to +85°C ambient with a 40°C temperature rise. Inductance is 390 µH per winding, maximum DCR is 3.05 Ω, common mode impedance is 145.9 kΩ at 3.1 MHz, and differential mode cutoff is 11 MHz. The part withstands three reflows at 260°C, meets MSL 1, and is AEC-Q200 qualified.
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD7342-394 MSD7342-394MLC | MSD7342-394 MSD7342-394MLC | MSD7342-394 MSD7342-394MLC |
| Product Name | MSD7342 Series Common Mode Chokes | MSD7342 Series Common Mode Chokes | MSD7342 Series Shielded Coupled Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke | Common Mode Choke; RF Choke | Power Choke |
| Inductance Range | 312 microH | 312 microH | 390 microH |
| DCR | 3.05 ohms | 3.05 ohms | 3.1 ohms |