Coilcraft, Inc. 15uH 100KHz 0.84A Inductor and Choke LPS5015-153MRC

Description
Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 0.84A 0.36Ohm DCR T/R Product overview: LPS5015-153MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 100KHz, 0.84A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 100KHz, 0.84A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS5015-153MRC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 0.84A 0.36Ohm DCR T/R Product overview: LPS5015-153MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 100KHz, 0.84A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 100KHz, 0.84A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS5015-153MRC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15uH 100KHz 0.84A Inductor and Choke - 71-LPS5015-153MRC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15uH 100KHz 0.84A Inductor and Choke
71-LPS5015-153MRC
15uH 100KHz 0.84A Inductor and Choke 71-LPS5015-153MRC
Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 0.84A 0.36Ohm DCR T/R Product overview: LPS5015-153MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 100KHz, 0.84A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 100KHz, 0.84A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS5015-153MRC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 0.84A 0.36Ohm DCR T/R Product overview: LPS5015-153MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 100KHz, 0.84A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 100KHz, 0.84A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS5015-153MRC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1004800-LPS5015-153MRC
Inductors, Coils, Chokes - Fixed Inductors 1004800-LPS5015-153MRC
Win Source Part Number: 1004800-LPS5015-153M RC Category: Inductors, Coils, Chokes>Fixed Inductors Series: LPS5015 Package: Strip Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Frequency - Self Resonant: 38MHz Package / Case: Nonstandard DC Resistance (DCR): 360mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 840 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-LPS5015-153MRC Current - Saturation (Isat): 860mA

Win Source Part Number: 1004800-LPS5015-153MRC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LPS5015
Package: Strip
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 1
Mounting: SMD (SMT)
Material - Core: Ferrite
Frequency - Self Resonant: 38MHz
Package / Case: Nonstandard
DC Resistance (DCR): 360mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 840 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
Mfr: COILCRAFT
Other Names: 2457-LPS5015-153MRC
Current - Saturation (Isat): 860mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LPS5015-153MRC 1004800-LPS5015-153MRC
Product Name 15uH 100KHz 0.84A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Technology Power Standard
Core Material Ferrite Ferrite
Inductance Range 15 microH 15 microH
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

100uH 4A 40mOhm Inductor and Choke - 839-DSO1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details