The Coilcraft LPD4012-332 and LPD4012-332NRC are low-profile common mode chokes designed for both power and signal line applications, providing combined common- and differential-mode filtering. The device measures 4 mm × 4 mm × 1.1 mm and features a winding-to-winding isolation of 100 Vrms for one minute. It has a DC resistance of 0.235 ohms per winding, an inductance of 2.2 µH per winding, and an inductance tolerance of ±20%. The part supports a maximum ambient temperature of +125°C with a 40°C temperature rise at rated current, and operates from −40°C to +125°C, meeting AEC-Q200 Grade 1 requirements. It is RoHS compliant, halogen-free, and delivered on tape and reel.
Coilcraft LPD4012 Series common mode chokes provide both common mode and differential mode filtering in a single miniature, low-profile device.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft AE416PJD Series | See Coilcraft ML416PJD Series | See Coilcraft MS416PJD Series
Coilcraft LPD4012 Series common mode chokes provide both common mode and differential mode filtering in a single miniature, low-profile device.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft AE416PJD Series | See Coilcraft ML416PJD Series | See Coilcraft MS416PJD Series
Coilcraft LPD4012 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density circuits.
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft AE416PJD Series | See Coilcraft ML416PJD Series | See Coilcraft MS416PJD Series
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | LPD4012-332 LPD4012-332NRC | LPD4012-332 LPD4012-332NRC | LPD4012-332 LPD4012-332NRC |
| Product Name | LPD4012 Series Low-profile Common Mode Chokes | LPD4012 Series Low-profile Common Mode Chokes | LPD4012 Series Shielded Coupled Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke | Common Mode Choke; RF Choke | Power Choke |
| Inductance Range | 2.3 microH | 2.3 microH | 3.3 microH |
| DCR | 0.3200 ohms | 0.3200 ohms | 0.3200 ohms |