The DFT7160 series consists of current-compensated ring core double chokes designed for EMI filtering in data lines, with a miniature footprint under 5 mm in height. The part is packaged in tape and reel, with dimensions of 7.2 mm by 4.8 mm and a maximum height of 2.8 mm. It offers 13.47 kΩ common mode impedance at 3.0 MHz, with a per-winding inductance of 4.7 mH nominal and a maximum DCR of 0.600 Ω. The device operates at ambient temperatures from -40°C to +85°C with an Irms current of 500 mA, and reaches a maximum part temperature of +105°C. It provides 250 Vrms one-minute isolation between windings, meets AEC-Q200 at +85°C, and is RoHS compliant with matte tin over nickel over phosphor bronze terminations. Moisture sensitivity is MSL 1, and it withstands three reflow cycles at 260°C.
Our DFT7160 Series EMI filters are current-compensated ring core double chokes that provide exceptional common mode noise attenuation in general dataline applications. They feature a compact footprint and are less than 5 mm tall.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DFT7160-475B DFT7160-475BLC |
| Product Name | DFT7160 Series Data Line EMI Filters |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke |
| Inductance Range | 3300 microH |
| DCR | 0.6000 ohms |