The MSD7342-183MLC is a common mode choke in the MSD7342 series, designed for both power line and signal line applications with integrated common- and differential-mode filtering. It has a compact size of 7.5 mm square and 4.6 mm high, with a ferrite core and RoHS-compliant matte tin over nickel over phosphor bronze terminations. The part provides 18.24 kΩ common mode impedance at 18 MHz, a differential mode cutoff frequency of 38 MHz, and 14.4 Ω DC resistance per winding. It offers 200 Vrms isolation between windings and supports an Irms current of 0.95 A with a 40°C temperature rise. The device operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, and meets MSL 1 moisture sensitivity. It is supplied in tape and reel packaging with a 16 mm tape width and 12 mm pocket spacing.
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD7342-183 MSD7342-183MLC | MSD7342-183 MSD7342-183MLC | MSD7342-183 MSD7342-183MLC |
| Product Name | MSD7342 Series Common Mode Chokes | MSD7342 Series Common Mode Chokes | MSD7342 Series Shielded Coupled Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke | Common Mode Choke; RF Choke | Power Choke |
| Inductance Range | 14 microH | 14 microH | 18 microH |
| DCR | 0.1700 ohms | 0.1700 ohms | 0.1700 ohms |