DLF 2000L and DLF 2000CL are two-line through-hole EMI filters designed to reduce common mode noise from 5 MHz to 300 MHz while passing data signals below 200 MHz with minimal attenuation. They feature a ferrite core, tin-silver over tin over phosphor bronze terminations, and operate from -40°C to +85°C. The DLF 2000L has a maximum DCR of 28 mΩ per winding, 660 µH inductance per winding, and 100 mA current capacity; the DLF 2000CL adds a mechanical cover for auto-insertability. Both offer 300 Vrms winding-to-winding isolation and meet IEC 695-2-2 needle flame test requirements. They are packaged in tubes of 75 units (DLF 2000L) or 64 units (DLF 2000CL), with dimensions of 11.43 mm × 21.59 mm × 10.92 mm, and comply with AEC-Q200 Grade 3. Moisture sensitivity level is 1.
Our DLF Series data line EMI filters provide common mode and differential mode filtering in a single component. They reduce conducted noise by a factor of 32 from 5 MHz to 300 MHz and pass data frequencies below 200 MHz with minimal attenuation.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DLF 2000 DLF 2000L , DLF 2000CL |
| Product Name | DLF Series Data Line EMI Filters |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke |
| Inductance Range | 28 microH |