The MSD1514 series common mode chokes provide combined common and differential mode filtering for power and signal line applications, with 500 Vrms winding-to-winding isolation for one minute. They are packaged in a 15.0 mm × 14.2 mm surface-mount design, weighing 9.0 to 11.8 grams, and feature RoHS-compliant matte tin over nickel over phosphor bronze terminations. The series operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, meets AEC-Q200 qualifications, and supports reflow soldering per MSL level 1. The MSD1514-252ME variant provides a common mode impedance of 2.96 kΩ at 35 MHz, a differential mode cutoff frequency of 100 MHz, 2.5 µH inductance per winding, a DC resistance of 0.012 Ω max per winding, and a rated current of 6.0 A causing a 40°C temperature rise.
Our MSD1514 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Coilcraft's MSD1514 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
See Selecting inductors for SEPIC
Our MSD1514 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD1514-252 MSD1514-252MED | MSD1514-252 MSD1514-252MED | MSD1514-252 MSD1514-252MED |
| Product Name | MSD1514 Series Common Mode Chokes | MSD1514 Series Shielded Coupled Power Inductors | MSD1514 Series Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke | Power Choke | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 2.5 microH | 2.5 microH | 2.5 microH |
| DCR | 0.0120 ohms | 0.0120 ohms | 0.0120 ohms |