Win Source Part Number: 1070715-LPS6235-335M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LPS6235
Package: Strip
Shielding: Shielded
Inductance: 3.3 mH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 1
Mounting: SMD (SMT)
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 1.1MHz
Package / Case: Nonstandard
DC Resistance (DCR): 9.5Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.244" L x 0.244" W (6.20mm x 6.20mm)
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 180 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
Mfr: COILCRAFT
Other Names: 2457-LPS6235-335MRC
Current - Saturation (Isat): 100mA
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1070715-LPS6235-335MRC |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Standard |
| Core Material | Ferrite |
| Application | RF Choke |