The LPD5010-154 is a low-profile common mode choke from Coilcraft, Inc., measuring 4.8 mm square and 0.9 mm high. It is designed for both power line and signal line applications, providing common mode and differential mode filtering in a single device. The choke has a differential mode cutoff frequency of up to 120 MHz and offers a winding-to-winding isolation of 100 Vrms for one minute. It operates within an ambient temperature range of -40°C to +85°C, with a maximum part temperature of +125°C. The component is RoHS compliant and halogen-free, with a moisture sensitivity level of 1, indicating unlimited floor life at conditions below 30°C and 85% relative humidity. The LPD5010-154 is suitable for applications requiring compact size and effective filtering performance.
Coilcraft LPD5010 Series common mode chokes provide both common mode and differential mode filtering in a single miniature, low-profile device.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft AE420PJD Series
Coilcraft LPD5010 Series common mode chokes provide both common mode and differential mode filtering in a single miniature, low-profile device.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft AE420PJD Series
Coilcraft LPD5010 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density circuits.
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft AE420PJD Series
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | LPD5010-154 LPD5010-154MRC | LPD5010-154 LPD5010-154MRC | LPD5010-154 LPD5010-154MRC |
| Product Name | LPD5010 Series Low-profile Common Mode Chokes | LPD5010 Series Low-profile Common Mode Chokes | LPD5010 Series Shielded Coupled Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke | Common Mode Choke; Power Choke; RF Choke | Power Choke |
| Inductance Range | 120 microH | 120 microH | 150 microH |
| DCR | 11.7 ohms | 11.7 ohms | 11.7 ohms |