The MSD1260 series consists of shielded coupled inductors designed for Flyback, SEPIC, Zeta, and multi-output buck converters, with tight coupling (k ≥ 0.98) and 500 Vrms isolation between windings. The MSD1260-563MLD variant has an inductance of 56 µH ±20% per winding, a DC resistance of 0.198 Ω max, a saturation current of 0.95 A, and a temperature rise current of 0.63 A for one winding. It has a typical self-resonant frequency of 7.6 MHz, operates from -40°C to +85°C ambient, and meets AEC-Q200 Grade 3. The device is packaged in a surface-mount case measuring 12.7 mm × 12.3 mm × 5.5 mm with a recommended land pattern of 6.0 mm × 5.0 mm, and is supplied on a 13-inch reel with 500 parts per reel. The termination is RoHS compliant matte tin over nickel over phosphor bronze.
Coilcraft's MSD1260 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
See Selecting inductors for SEPIC (move to resources)
Our MSD1260 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Our MSD1260 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD1260-563 MSD1260-563MLD | MSD1260-563 MSD1260-563MLD | MSD1260-563 MSD1260-563MLD |
| Product Name | MSD1260 Series Shielded Coupled Power Inductors | MSD1260 Series Common Mode Chokes | MSD1260 Series Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Power Choke | Common Mode Choke; RF Choke | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 56 microH | 45 microH | 45 microH |
| DCR | 0.2000 ohms | 0.1980 ohms | 0.1980 ohms |