Coilcraft, Inc. Inductors, Coils, Chokes - Fixed Inductors MSS1278-823MLD

Description
Win Source Part Number: 1080719-MSS1278-823M LD Category: Inductors, Coils, Chokes>Fixed Inductors Series: MSS1278 Package: Strip Shielding: Shielded Inductance: 82 µH Height - Seated (Max): 0.317" (8.05mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 5MHz Package / Case: Nonstandard DC Resistance (DCR): 139.9mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.484" L x 0.484" W (12.30mm x 12.30mm) Alternative Parts (Cross-Reference): MSS1278T-823MLD; MSS1278T-823MLB; SRR1280-820M; SRR1210-820M; SRR1260-820M; MSS1260-823MLDMSS127 8823MLD; Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-MSS1278-823MLD Current - Saturation (Isat): 3.8A
Request a Quote Datasheet
Description
Win Source Part Number: 1080719-MSS1278-823M LD Category: Inductors, Coils, Chokes>Fixed Inductors Series: MSS1278 Package: Strip Shielding: Shielded Inductance: 82 µH Height - Seated (Max): 0.317" (8.05mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 5MHz Package / Case: Nonstandard DC Resistance (DCR): 139.9mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.484" L x 0.484" W (12.30mm x 12.30mm) Alternative Parts (Cross-Reference): MSS1278T-823MLD; MSS1278T-823MLB; SRR1280-820M; SRR1210-820M; SRR1260-820M; MSS1260-823MLDMSS127 8823MLD; Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-MSS1278-823MLD Current - Saturation (Isat): 3.8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1080719-MSS1278-823MLD
Inductors, Coils, Chokes - Fixed Inductors 1080719-MSS1278-823MLD
Win Source Part Number: 1080719-MSS1278-823M LD Category: Inductors, Coils, Chokes>Fixed Inductors Series: MSS1278 Package: Strip Shielding: Shielded Inductance: 82 µH Height - Seated (Max): 0.317" (8.05mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 5MHz Package / Case: Nonstandard DC Resistance (DCR): 139.9mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.484" L x 0.484" W (12.30mm x 12.30mm) Alternative Parts (Cross-Reference): MSS1278T-823MLD; MSS1278T-823MLB; SRR1280-820M; SRR1210-820M; SRR1260-820M; MSS1260-823MLDMSS127 8823MLD; Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-MSS1278-823MLD Current - Saturation (Isat): 3.8A

Win Source Part Number: 1080719-MSS1278-823MLD
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MSS1278
Package: Strip
Shielding: Shielded
Inductance: 82 µH
Height - Seated (Max): 0.317" (8.05mm)
Standard Package: 1
Mounting: SMD (SMT)
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 139.9mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.484" L x 0.484" W (12.30mm x 12.30mm)
Alternative Parts (Cross-Reference): MSS1278T-823MLD; MSS1278T-823MLB; SRR1280-820M; SRR1210-820M; SRR1260-820M; MSS1260-823MLDMSS1278823MLD;
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
Mfr: COILCRAFT
Other Names: 2457-MSS1278-823MLD
Current - Saturation (Isat): 3.8A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1080719-MSS1278-823MLD
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8106-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details