The MSD1048-683MED is a common mode choke designed for both power line and signal line applications, offering combined common- and differential-mode filtering. It measures 10.3 mm square and 4.8 mm high, with a footprint matching the recommended land pattern. The device provides 54.4 µH inductance per winding, a maximum DCR of 0.297 ohms per winding, and 200 Vrms winding-to-winding isolation. Differential mode cutoff frequency is 38 MHz, and it supports a rated current of 1.0 A with a maximum operating temperature of 125°C. It is AEC-Q200 qualified for operation up to 85°C ambient temperature, RoHS compliant, halogen free, and packaged in 13" machine-ready tape and reel. The part is rated for reflow soldering up to three times at 260°C and has MSL 1 moisture sensitivity.
Our MSD1048 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Our MSD1048 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Coilcraft's MSD1048 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
See Selecting inductors for SEPIC
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD1048-683 MSD1048-683MED | MSD1048-683 MSD1048-683MED | MSD1048-683 MSD1048-683MED |
| Product Name | MSD1048 Series Common Mode Chokes | MSD1048 Series Common Mode Chokes | MSD1048 Series Shielded Coupled Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke | Common Mode Choke; Power Choke; RF Choke | Power Choke |
| Inductance Range | 54 microH | 54 microH | 68 microH |
| DCR | 0.2970 ohms | 0.2970 ohms | 0.3000 ohms |