The MSD7342-153 common mode choke from Coilcraft, Inc. is designed for both common mode and differential mode filtering, making it suitable for power line and signal line applications. It features a compact size of 4.6 mm in height and 7.5 mm square footprint, which is advantageous for space-constrained designs. The choke has a differential mode cutoff frequency of up to 230 MHz and provides 200 Vrms winding-to-winding isolation for enhanced reliability. It operates within an ambient temperature range of -40°C to +85°C and can handle a maximum part temperature of +125°C. The MSD7342-153 is compliant with AEC-Q200 standards, ensuring its suitability for automotive applications. The part is available with RoHS compliant terminations and comes in tape and reel packaging for efficient handling during assembly.
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD7342-153 MSD7342-153MLC | MSD7342-153 MSD7342-153MLC | MSD7342-153 MSD7342-153MLC |
| Product Name | MSD7342 Series Common Mode Chokes | MSD7342 Series Common Mode Chokes | MSD7342 Series Shielded Coupled Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke | Common Mode Choke; RF Choke | Power Choke |
| Inductance Range | 12 microH | 12 microH | 15 microH |
| DCR | 0.1300 ohms | 0.1300 ohms | 0.1300 ohms |