The MSD7342-823 common mode choke provides common- and differential-mode filtering in a single device for power and signal line applications, with 200 Vrms winding-to-winding isolation. It has a common mode impedance of 84.57 kΩ at 7.4 MHz, a differential mode cutoff frequency of 26 MHz, and an inductance of 82 µH per winding measured at 100 kHz. The DC resistance is 0.68 Ω per winding, and the rated current is 0.48 A, corresponding to a 40°C temperature rise. The component measures 7.5 mm × 7.5 mm × 4.6 mm and is rated for operation from -40°C to +85°C ambient with a maximum part temperature of +125°C. It is RoHS compliant with matte tin over nickel over phosphor bronze terminations and is packaged in 7″ or 13″ reels. The device is qualified to AEC and Q200+85°C standards.
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD7342-823 MSD7342-823MLC | MSD7342-823 MSD7342-823MLC | MSD7342-823 MSD7342-823MLC |
| Product Name | MSD7342 Series Common Mode Chokes | MSD7342 Series Common Mode Chokes | MSD7342 Series Shielded Coupled Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke | Common Mode Choke; RF Choke | Power Choke |
| Inductance Range | 66 microH | 66 microH | 82 microH |
| DCR | 0.6800 ohms | 0.6800 ohms | 0.6800 ohms |