The MSD1583-333 is a shielded coupled power inductor from Coilcraft, Inc., designed for applications such as flyback, SEPIC, buck, and Zeta converters. It features a typical inductance of 33 µH with a tolerance of ±20%. The inductor has a low DC resistance (DCR) of 0.083 ohms, which contributes to its high efficiency and excellent current handling capabilities. It supports a maximum current rating of 8.00 A, making it suitable for high-current applications. The device offers a high coupling coefficient (k ,â 0.99) and provides 500 Vrms isolation, ensuring reliable performance in various circuit configurations. The operating temperature range is from -40°C to +85°C, with a maximum part temperature of 125°C. The MSD1583-333 is RoHS compliant and halogen-free, making it a suitable choice for environmentally conscious designs.
Our MSD1583 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Our MSD1583 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Coilcraft's MSD1583 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
See Selecting inductors for SEPIC
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD1583-333 MSD1583-333MED | MSD1583-333 MSD1583-333MED | MSD1583-333 MSD1583-333MED |
| Product Name | MSD1583 Series Common Mode Chokes | MSD1583 Series Common Mode Chokes | MSD1583 Series Shielded Coupled Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke | Common Mode Choke; RF Choke | Power Choke |
| Inductance Range | 26 microH | 26 microH | 33 microH |
| DCR | 0.0950 ohms | 0.0950 ohms | 0.0950 ohms |