The DFT4532 series comprises current-compensated ring core double chokes for EMI filtering, with a miniature footprint under 3.2 mm tall and AEC-Q200 qualification for operation from -40°C to +85°C. The parts feature 250 Vrms one-minute isolation between windings, RoHS-compliant matte tin over nickel over phosphor bronze terminations, and are packaged in 7" or 13" machine-ready reels with embossed plastic tape. Each variant offers exceptional common mode noise attenuation, with DFT4532-513B and DFT4532-513BLC certified to the same electrical and mechanical specifications as the series, including a maximum part temperature of +105°C, moisture sensitivity level 1, and resistance to three reflows at 260°C. The series is RoHS compliant and passes MIL-STD-202 Method 215 plus additional aqueous wash testing.
Need parts for space, military or other critical applications?
See Coilcraft ST448RFT Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DFT4532-513B DFT4532-513BLC |
| Product Name | DFT4532 Series Data Line EMI Filters |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke |
| Inductance Range | 36 microH |
| DCR | 0.3200 ohms |