The DFT4532 series consists of current-compensated ring core double chokes for data line EMI filtering, with a miniature footprint under 3.2 mm tall and AEC-Q200 qualification. Each part offers exceptional common mode noise attenuation, 250 Vrms one-minute isolation between windings, and operates from -40°C to +85°C ambient with a maximum part temperature of +105°C. The DFT4532-104B variant has a common mode impedance of 0.64 kΩ at 9.7 MHz, a rated inductance of 0.100 mH, a DC resistance of 0.150 Ω per winding, and an Irms current of 500 mA. It uses RoHS-compliant matte tin over nickel over phosphor bronze terminations and is supplied in tape-and-reel packaging with MSL 1 humidity rating. The part is not intended for medical or high-risk applications without prior approval.
Need parts for space, military or other critical applications?
See Coilcraft ST448RFT Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DFT4532-104B DFT4532-104BLC |
| Product Name | DFT4532 Series Data Line EMI Filters |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke |
| Inductance Range | 70 microH |
| DCR | 0.2000 ohms |