Coilcraft, Inc. Automotive 12uH 100KHz 5.2A Inductor and Choke MSS1278-123MLD

Description
Inductor Power Shielded Wirewound 12uH 20% 100KHz Ferrite 5.2A 0.0258Ohm DCR Automotive T/R Product overview: MSS1278-123MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12uH, 100KHz, 5.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 12uH, 100KHz, 5.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1278-123MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 12uH 20% 100KHz Ferrite 5.2A 0.0258Ohm DCR Automotive T/R Product overview: MSS1278-123MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12uH, 100KHz, 5.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 12uH, 100KHz, 5.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1278-123MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 12uH 100KHz 5.2A Inductor and Choke - 71-MSS1278-123MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 12uH 100KHz 5.2A Inductor and Choke
71-MSS1278-123MLD
Automotive 12uH 100KHz 5.2A Inductor and Choke 71-MSS1278-123MLD
Inductor Power Shielded Wirewound 12uH 20% 100KHz Ferrite 5.2A 0.0258Ohm DCR Automotive T/R Product overview: MSS1278-123MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12uH, 100KHz, 5.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 12uH, 100KHz, 5.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1278-123MLD can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 12uH 20% 100KHz Ferrite 5.2A 0.0258Ohm DCR Automotive T/R Product overview: MSS1278-123MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12uH, 100KHz, 5.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 12uH, 100KHz, 5.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1278-123MLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1173381-MSS1278-123MLD
Inductors, Coils, Chokes - Fixed Inductors 1173381-MSS1278-123MLD
Win Source Part Number: 1173381-MSS1278-123M LD Category: Inductors, Coils, Chokes>Fixed Inductors Series: MSS1278 Package: Strip Shielding: Shielded Inductance: 12 µH Height - Seated (Max): 0.317" (8.05mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 15MHz Package / Case: Nonstandard DC Resistance (DCR): 25.8mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.484" L x 0.484" W (12.30mm x 12.30mm) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-MSS1278-123MLD Current - Saturation (Isat): 10.7A

Win Source Part Number: 1173381-MSS1278-123MLD
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MSS1278
Package: Strip
Shielding: Shielded
Inductance: 12 µH
Height - Seated (Max): 0.317" (8.05mm)
Standard Package: 1
Mounting: SMD (SMT)
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 15MHz
Package / Case: Nonstandard
DC Resistance (DCR): 25.8mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.484" L x 0.484" W (12.30mm x 12.30mm)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
Mfr: COILCRAFT
Other Names: 2457-MSS1278-123MLD
Current - Saturation (Isat): 10.7A

Buy Now Datasheet
Fixed Inductors - MSS1278-123MLD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MSS1278-123MLD
Fixed Inductors MSS1278-123MLD
POWER INDUCTOR, SHIELDED, 10/20%

POWER INDUCTOR, SHIELDED, 10/20%

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MSS1278-123MLD 1173381-MSS1278-123MLD MSS1278-123MLD
Product Name Automotive 12uH 100KHz 5.2A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard Drum Core
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J222SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1670380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 10000 microH
View Details
Common Mode Chokes - 486-DSO1-25-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers