The MSD1260 series consists of shielded coupled inductors designed for flyback, SEPIC, buck, and Zeta converter applications, with tight coupling (k ≥ 0.98) and 500 Vrms isolation between windings. The part is housed in a surface-mount package measuring 12.7 mm × 12.7 mm × 6.7 mm, with a recommended land pattern of 6.0 mm × 5.0 mm. Each winding has an inductance of 47 µH ±20% at 100 kHz, a DCR of 0.174 Ω max, and a saturation current of 1.44 A. The series operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, meets AEC-Q200 Grade 3, and is rated for three reflows at +260°C. Termination is RoHS-compliant matte tin over nickel over phosphor bronze, and packaging is on a 13" reel with 500 pieces per reel.
Coilcraft's MSD1260 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
See Selecting inductors for SEPIC (move to resources)
Our MSD1260 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Our MSD1260 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD1260-473 MSD1260-473MLD | MSD1260-473 MSD1260-473MLD | MSD1260-473 MSD1260-473MLD |
| Product Name | MSD1260 Series Shielded Coupled Power Inductors | MSD1260 Series Common Mode Chokes | MSD1260 Series Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Power Choke | Common Mode Choke; RF Choke | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 47 microH | 38 microH | 38 microH |
| DCR | 0.1700 ohms | 0.1740 ohms | 0.1740 ohms |