Coilcraft, Inc. M12xx / M1312 Inductors for Motorola MC2833 IC M1175-A

Description
International 7 mm packaging Plated brass shield cans provide integral shielding and mounting stability Precision molded slotted bobbins assure tight tolerance and high stability Ferrite tuning cores with slotted hole for easy, positive adjustment Tune with our handy 3-in-1 "TriTuner" tuning wrench
Request a Quote
Description
International 7 mm packaging Plated brass shield cans provide integral shielding and mounting stability Precision molded slotted bobbins assure tight tolerance and high stability Ferrite tuning cores with slotted hole for easy, positive adjustment Tune with our handy 3-in-1 "TriTuner" tuning wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cary, IL, USA
M12xx / M1312 Inductors for Motorola MC2833 IC
M1175-A
M12xx / M1312 Inductors for Motorola MC2833 IC M1175-A
International 7 mm packaging Plated brass shield cans provide integral shielding and mounting stability Precision molded slotted bobbins assure tight tolerance and high stability Ferrite tuning cores with slotted hole for easy, positive adjustment Tune with our handy 3-in-1 "TriTuner" tuning wrench
  • International 7 mm packaging
  • Plated brass shield cans provide integral shielding and mounting stability
  • Precision molded slotted bobbins assure tight tolerance and high stability
  • Ferrite tuning cores with slotted hole for easy, positive adjustment
  • Tune with our handy 3-in-1 "TriTuner" tuning wrench
Supplier's Site

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number M1175-A
Product Name M12xx / M1312 Inductors for Motorola MC2833 IC
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N2 0402CS-6N2XJRW , 0402CS-6N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-24N 0402DC-24NXJRW , 0402DC-24NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
250MHz 480mA Inductor and Choke - 71-0402CS-10NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0100 microH
Inductance Tolerance 2 (+/- %)
View Details
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-102 0402DF-102XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details