Coilcraft, Inc. Automotive 680uH 100KHz 0.37A Inductor and Choke LPS6235-684MRC

Description
Inductor Power Shielded Wirewound 680uH 20% 100KHz Ferrite 0.37A 2.2Ohm DCR 2424 Automotive T/R Product overview: LPS6235-684MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 680uH, 100KHz, 0.37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 680uH, 100KHz, 0.37A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS6235-684MRC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 680uH 20% 100KHz Ferrite 0.37A 2.2Ohm DCR 2424 Automotive T/R Product overview: LPS6235-684MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 680uH, 100KHz, 0.37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 680uH, 100KHz, 0.37A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS6235-684MRC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 680uH 100KHz 0.37A Inductor and Choke - 71-LPS6235-684MRC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 680uH 100KHz 0.37A Inductor and Choke
71-LPS6235-684MRC
Automotive 680uH 100KHz 0.37A Inductor and Choke 71-LPS6235-684MRC
Inductor Power Shielded Wirewound 680uH 20% 100KHz Ferrite 0.37A 2.2Ohm DCR 2424 Automotive T/R Product overview: LPS6235-684MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 680uH, 100KHz, 0.37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 680uH, 100KHz, 0.37A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS6235-684MRC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 680uH 20% 100KHz Ferrite 0.37A 2.2Ohm DCR 2424 Automotive T/R Product overview: LPS6235-684MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 680uH, 100KHz, 0.37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 680uH, 100KHz, 0.37A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS6235-684MRC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
991498-LPS6235-684MRC
Inductors, Coils, Chokes - Fixed Inductors 991498-LPS6235-684MRC
Win Source Part Number: 991498-LPS6235-684MR C Category: Inductors, Coils, Chokes>Fixed Inductors Series: LPS6235 Package: Strip Shielding: Shielded Inductance: 680 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 2.8MHz Package / Case: Nonstandard DC Resistance (DCR): 2.2Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.244" L x 0.244" W (6.20mm x 6.20mm) Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 370 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-LPS6235-684MRC Current - Saturation (Isat): 210mA

Win Source Part Number: 991498-LPS6235-684MRC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LPS6235
Package: Strip
Shielding: Shielded
Inductance: 680 µH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 1
Mounting: SMD (SMT)
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 2.8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.2Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.244" L x 0.244" W (6.20mm x 6.20mm)
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 370 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
Mfr: COILCRAFT
Other Names: 2457-LPS6235-684MRC
Current - Saturation (Isat): 210mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LPS6235-684MRC 991498-LPS6235-684MRC
Product Name Automotive 680uH 100KHz 0.37A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard
Unlock Full Specs
to access all available technical data