The MSD7342-333 common mode choke provides combined common- and differential-mode filtering for power and signal lines. It measures 7.5 mm × 7.5 mm × 4.6 mm and uses a ferrite core with RoHS-compliant matte tin terminations. Inductance is 33 µH per winding at 100 kHz, with a maximum DCR of 0.27 Ω and an RMS current rating of 0.76 A at 40°C rise. Common mode impedance is 26.26 kΩ at 14 MHz; differential mode cutoff is 41 MHz. Winding-to-winding isolation is 200 Vrms for one minute. Operating temperature range is -40°C to +85°C ambient with a maximum part temperature of +125°C. It is rated for three reflows at 260°C and meets MSL 1. Packaged in tape and reel.
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD7342-333 MSD7342-333MLC | MSD7342-333 MSD7342-333MLC | MSD7342-333 MSD7342-333MLC |
| Product Name | MSD7342 Series Common Mode Chokes | MSD7342 Series Common Mode Chokes | MSD7342 Series Shielded Coupled Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke | Common Mode Choke; RF Choke | Power Choke |
| Inductance Range | 26 microH | 26 microH | 33 microH |
| DCR | 0.2700 ohms | 0.2700 ohms | 0.2700 ohms |