The DFT4532 series consists of current-compensated ring core double chokes designed for data line EMI filtering, with a miniature footprint under 3.2 mm in height. It is AEC-Q200 qualified for automotive applications, with an ambient operating temperature range of -40°C to +85°C and a maximum part temperature of +105°C. Each winding has a rated current of 370 mA, a DC resistance of 0.250 Ω nominal and 0.320 Ω maximum, and a common mode inductance of 0.330 mH. The part provides 1.96 kΩ common mode impedance at 9.6 MHz and features 250 Vrms one-minute isolation between windings. Termination is RoHS-compliant matte tin over nickel over phosphor bronze. It is packaged in tape and reel, suitable for surface mounting, with MSL 1 moisture sensitivity and compliance with MIL-STD-202 Method 215 for PCB washing.
Need parts for space, military or other critical applications?
See Coilcraft ST448RFT Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DFT4532-334B DFT4532-334BLC |
| Product Name | DFT4532 Series Data Line EMI Filters |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke |
| Inductance Range | 231 microH |
| DCR | 0.3200 ohms |