The Coilcraft LPD5010-562MRC is a low-profile common mode choke designed for both power and signal line applications, providing combined common- and differential-mode filtering in a single device. It measures 5 mm square and 0.9 mm high, with a 100 Vrms winding-to-winding isolation rating. The part has a differential mode cutoff frequency of 140 MHz and a common mode peak impedance of 7.27 kΩ at 64 MHz. Each winding has an inductance of 5.60 µH and a maximum DC resistance of 0.45 Ω, with a rated rms current of 0.70 A causing a 40°C temperature rise. The device is RoHS compliant, halogen-free, and rated for operation from -40°C to +85°C ambient with a maximum part temperature of +125°C. It is packaged in 7″ reels of 1000 units with EIA-481 embossed plastic tape. The component meets AEC-Q200 standards and is qualified for operation up to 85°C.
Coilcraft LPD5010 Series common mode chokes provide both common mode and differential mode filtering in a single miniature, low-profile device.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft AE420PJD Series
Coilcraft LPD5010 Series common mode chokes provide both common mode and differential mode filtering in a single miniature, low-profile device.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft AE420PJD Series
Coilcraft LPD5010 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density circuits.
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft AE420PJD Series
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | LPD5010-562 LPD5010-562MRC | LPD5010-562 LPD5010-562MRC | LPD5010-562 LPD5010-562MRC |
| Product Name | LPD5010 Series Low-profile Common Mode Chokes | LPD5010 Series Low-profile Common Mode Chokes | LPD5010 Series Shielded Coupled Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke | Common Mode Choke; Power Choke; RF Choke | Power Choke |
| Inductance Range | 4.48 microH | 4.48 microH | 5.6 microH |
| DCR | 0.4500 ohms | 0.4500 ohms | 0.4500 ohms |